EN
  • EN
  • DE

PHT4NQ10LT,135

Part No PHT4NQ10LT,135
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs TAPE13 PWR-MOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-223-3
Vds - Drain-Source Breakdown Voltage 100 V
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 4000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian PHT4NQ10LT,135 CAD Model

Description

The PHT4NQ10LT,135 is a robust and high-performance TrenchMOS™ n-channel enhancement mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This component is engineered to deliver efficient power management and signal processing in a wide array of applications. With its compact and surface-mountable SOT-223 package, it is an ideal choice for space-constrained designs.

Key Features

  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring low voltage drive requirements and compatibility with modern microcontrollers and logic levels.
  • High-Speed Switching: Designed for fast switching applications, the PHT4NQ10LT,135 boasts excellent switching performance, which is crucial for power efficiency and signal integrity.
  • Reduced Power Dissipation: The TrenchMOS technology used in this FET results in a low on-state resistance (RDS(on)), minimizing power loss and heat generation during operation.
  • Robust Thermal Performance: The SOT-223 package enhances the thermal performance of the device, allowing for higher continuous current ratings and improved reliability under various operating conditions.

Applications

The versatility of the PHT4NQ10LT,135 makes it suitable for a broad range of applications. It is commonly used in power management circuits, such as DC-DC converters, power supplies, and motor control systems. Additionally, it can be found in protection circuits and as a switch in various types of electronic equipment, including computers, telecommunications systems, and consumer electronics.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PHT4NQ10LT,135 is no exception. Each device is rigorously tested to ensure it meets NXP's high standards for performance and reliability. This FET is RoHS compliant, ensuring that it adheres to current environmental standards and regulations.

Whether you are designing a new system or upgrading an existing one, the PHT4NQ10LT,135 from NXP Semiconductors offers a reliable and efficient solution for your power management and switching needs.

You May Also Be Interested in

Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs
Need more? Email Us
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $1.6128
Toshiba Semiconductor and Storage
MOSFETs Small Low ON Resistane MOSFETs
Need more? Email Us
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,180 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess