EN
  • EN
  • DE

PSMN027-100PS,127

Part No PSMN027-100PS,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 1624pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 103W (Tc)
Maximum Rds On at Id,Vgs 26.8 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1090343-PSMN027-100PS,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSMN027-100PS,127 CAD Model

Description

The Nexperia USA Inc. PSMN027-100PS,127 is an N-channel MOSFET.

  • Maximum Power Dissipation: 103W (Tc)
  • Continuous Drain Current: 37A (Tc) @ 25°C
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Maximum Gate Charge: 30nC @ 10V
  • Maximum Input Capacitance: 1624pF @ 50V
  • Maximum Rds On at Id, Vgs: 26.8 mOhm @ 15A, 10V
  • Breakdown Voltage: 100V
  • Drive Voltage: 10V
  • Package: TO-220AB
  • Mounting Type: Through Hole
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess