EN
  • EN
  • DE

NCB1206B700TR050F

Part No NCB1206B700TR050F
Manufacturer NIC-Components Corp.
Catalog EMI / RFI Components
Description Ferrite Beads Chip 70Ohm 25% 100MHz 500mA 200mOhm DCR 1206 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1206
Core Material Ferrite
Current Rating 500 mA
DC Resistance (DCR) 200 mΩ
Depth 1.8 mm
Height 1.3 mm
Impedance 70 Ω
Lead Free Lead Free
Max DC Current 500 mA
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Schedule B 8504500000
Tolerance 25 %
Win Source Part Number 1140327-NCB1206B700TR050F
Categories EMI / RFI Components
Manufacturer NIC-Components Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCB1206B700TR050F CAD Model

Description

The NCB1206B700TR050F is an EMI/RFI component from NIC-Components Corp.

  • Supply and Demand Status: Limited
  • Applications: Power Supplies, Motor Drives, and Lighting Systems
  • Impedance: High
  • DC Resistance: Low
  • RoHS: Compliant
  • Lead-Free: Yes
  • Maximum Operating Temperature: 125°C

You May Also Be Interested in

Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.3888
Qualcomm
SAW Filter 2332.5MHz Frequency 50Ohm SMD 6-Pin
Need more? Email Us
Murata Electronics North America
SMD Chip Inductors 1806 80ohms
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
STMicroelectronics
ESD PROTECTION AND SIGNAL BOOSTE /
Lowest to $1.5462
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3372 / 455kHz Center Ceramic Filter 4 kHz Radial
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 0603 / RF Directional Coupler
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6,330+ $0.0092 $58.2360
15,385+ $0.0075 $115.3875
23,810+ $0.0073 $173.8130
32,790+ $0.0071 $232.8090
42,375+ $0.0069 $292.3875
56,605+ $0.0062 $350.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,146 pieces
MOQ: 6330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess