EN
  • EN
  • DE

NJM324CV-TE1

Part No NJM324CV-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986021-NJM324CV-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM324CV-TE1 CAD Model

Description

The NJM324CV-TE1 is a quad operational amplifier manufactured by Nisshinbo Micro Devices Inc. This general-purpose amplifier is designed for a wide range of analog signal processing applications, offering stable performance and reliability. It's a cost-effective solution for amplifying and conditioning signals in various electronic circuits.

Applications:

  • General-Purpose Amplification: Used in various circuits to amplify analog signals.
  • Signal Conditioning: Employed in sensor signal conditioning to improve signal quality.
  • Active Filters: Used in designing active filter circuits for signal processing.
  • Voltage Followers: Implemented as voltage followers to provide high input impedance.
  • Instrumentation Amplifiers: Used as building blocks in instrumentation amplifier designs.

Features:

  • Quad Operational Amplifiers: Contains four independent operational amplifiers in a single package.
  • Low Input Bias Current: Minimizes errors caused by input bias current.
  • High Open-Loop Gain: Provides substantial amplification for accurate signal processing.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, enhancing versatility.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits:

  • Cost-Effective Solution: Offers a cost-effective solution for multiple amplification requirements.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Simplified Circuit Design: Internal frequency compensation simplifies circuit design.
  • Improved Signal Accuracy: High open-loop gain and low input bias current contribute to improved signal accuracy.
  • Enhanced System Reliability: Short-circuit protection enhances the overall reliability of the system.

Additional Details:

The NJM324CV-TE1 typically operates from a single or dual power supply, with a wide voltage range making it adaptable to numerous circuit configurations. The output is short-circuit protected, and the amplifier is internally compensated for unity gain. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are designed to minimize the impact of noise and supply voltage variations on the output signal. It is available in a compact package. Detailed electrical characteristics and performance metrics are available in the datasheet from Nisshinbo Micro Devices Inc.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6403 $60.8285
220+ $0.5254 $115.5880
345+ $0.5089 $175.5705
470+ $0.4925 $231.4750
610+ $0.4761 $290.4210
815+ $0.4269 $347.9235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,175 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess