EN
  • EN
  • DE

NCT5579D

Part No NCT5579D
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP64
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 740427-NCT5579D QFP64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCT5579D CAD Model

Description

The NCT5579D is a Super I/O (Input/Output) controller manufactured by Nuvoton Technology Corporation of America. This controller provides a wide range of I/O functions for PC-based systems, including LPC interface, serial ports, parallel port, and hardware monitoring. It is designed to comply with industry standards and offers advanced power management features. The NCT5579D is a key component in desktop and embedded systems, providing essential connectivity and control functions.

Applications

  • Desktop PCs
  • Embedded systems
  • Industrial PCs
  • Motherboards
  • Point-of-Sale (POS) systems

Features

  • LPC interface
  • Multiple serial ports (UARTs)
  • Parallel port
  • Hardware monitoring (temperature, voltage, fan speed)
  • Keyboard and mouse controller
  • GPIO (General Purpose Input/Output) pins
  • Power management features
  • Industry standard compliance

Benefits

  • Comprehensive I/O solution: Provides a wide range of I/O functions in a single chip, simplifying system design and reducing board space.
  • Hardware monitoring: Monitors critical system parameters such as temperature, voltage, and fan speed, enabling proactive system management.
  • Power management: Advanced power management features help to reduce power consumption and extend battery life in portable systems.
  • Industry standard compliance: Complies with industry standards, ensuring compatibility with various operating systems and hardware platforms.
  • Flexible configuration: Offers a flexible configuration options to meet the specific needs of different applications.

The NCT5579D utilizes the LPC (Low Pin Count) interface for communication with the system chipset. It supports multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication with peripherals. The hardware monitoring features include sensors for temperature, voltage, and fan speed, which can be used to monitor system health and prevent overheating. The controller also includes GPIO pins that can be configured for various custom functions. The NCT5579D is a versatile and reliable Super I/O controller for a wide range of PC-based systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Xilinx Inc.
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess