The NXP 1PS79SB40 is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a small SOD323 (SC-76) surface-mounted device (SMD) plastic package, making it ideal for high-density circuit board designs.
Key Features:
- Low Forward Voltage: This diode offers a very low forward voltage drop, which results in reduced power loss and higher efficiency in your applications.
- High-Speed Switching: The 1PS79SB40 is optimized for high-speed switching, making it suitable for high-frequency applications.
- Low Capacitance: The diode's low capacitance is beneficial for high-speed circuits and RF applications, where it minimizes signal distortion and power loss.
- Surface-Mount Package: The compact SOD323 (SC-76) package allows for efficient use of PCB space and is compatible with automated assembly processes.
- High Surge Current Capability: It has a robust construction that can handle high surge currents, ensuring reliability under stress conditions.
Applications:
The NXP 1PS79SB40 is versatile and can be used in a variety of electronic circuits. Common applications include:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Reverse polarity protection
- Low-voltage rectification
- High-frequency inverters
- RFID and wireless chargers
Technical Specifications:
Parameter
Value
Package
SOD323 (SC-76)
Peak Reverse Voltage
40 V
Forward Continuous Current
1 A
Forward Voltage Drop
Typically 0.38 V at 1 A
Reverse Current
Max 500 μA at 25°C
The NXP 1PS79SB40 Schottky diode is a reliable and efficient choice for designers looking to improve the performance of their power management systems, with its combination of low forward voltage, high-speed switching, and compact form factor.