EN
  • EN
  • DE

2N7002PW,115

Part No 2N7002PW,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.31A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 310mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 0.8nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 260mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Dimension SC-70, SOT-323
Win Source Part Number 125878-2N7002PW,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002PW,115 CAD Model

Description

Product Overview: 2N7002PW,115 - NXP Semiconductors

The 2N7002PW,115 is a high-performance, small-signal N-channel Trench MOSFET manufactured by NXP Semiconductors. This product is designed to deliver efficient power control and switching in a compact SOT-323 (TO-236AB) surface-mount package, making it an ideal choice for space-constrained applications. The MOSFET utilizes NXP's state-of-the-art TrenchMOS technology, which provides low on-state resistance and minimal power dissipation, enhancing the overall efficiency of the device.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven by low-voltage logic signals, making it compatible with a wide range of control circuits and microcontrollers.
  • High-Speed Switching: With fast switching capabilities, the 2N7002PW,115 is suitable for high-speed applications, ensuring minimal losses and improved performance in switching regulators, converters, and other power management circuits.
  • Low On-State Resistance: The MOSFET's low RDS(on) minimizes conduction losses, which is critical for power efficiency, especially in battery-powered devices.
  • Enhanced Durability: The device is designed to withstand high continuous and pulsed currents, providing reliable performance in demanding situations.
  • Surface-Mount Package: The small SOT-323 package is optimized for automated assembly processes, saving space on PCBs and reducing overall manufacturing costs.

Applications:

The versatility and efficiency of the 2N7002PW,115 make it suitable for a wide range of applications, including but not limited to:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control
  • Relay Replacement

With its robust performance and compact form factor, the 2N7002PW,115 from NXP Semiconductors is a reliable and cost-effective solution for designers looking to optimize power control in their electronic designs. Its ability to operate at low voltages and high speeds, along with its low power consumption, make it a go-to component for a multitude of modern electronic applications where efficiency and space savings are critical.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0611 $50.1020
1,750+ $0.0573 $100.2750
2,715+ $0.0553 $150.1395
3,885+ $0.0515 $200.0775
5,055+ $0.0495 $250.2225
6,305+ $0.0476 $300.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess