EN
  • EN
  • DE

2PD602ASL

Part No 2PD602ASL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 50 V, 500 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124328-2PD602ASL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2PD602ASL CAD Model

Description

The 2PD602ASL, a distinguished member of NXP Semiconductors' product lineup, is a high-performance, low-power dual NPN transistor housed in a compact SOT23 (TO-236AB) surface-mount package. This versatile transistor is designed to cater to a wide array of applications, making it a prime choice for designers looking for a reliable and efficient solution for their circuitry needs.

Key Features

  • Dual NPN Transistors: The 2PD602ASL integrates two NPN transistors, offering the ability to manage two separate circuits within a single package, thereby saving space and reducing the complexity of the overall design.
  • Low V<sub>CEsat: The low collector-emitter saturation voltage ensures higher efficiency and lower power dissipation, which is vital for battery-powered devices and energy-sensitive applications.
  • High Collector Current: With a high collector current rating, this component is capable of handling higher current loads, making it suitable for power management circuits.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for a minimalistic design approach, which is essential for modern electronic devices that demand space-saving components.

Applications

The 2PD602ASL by NXP is designed to be a versatile component suitable for a wide range of applications. These include, but are not limited to:

  • Switching circuits
  • Amplification stages
  • Power management
  • Linear voltage regulators
  • Driver stages in audio equipment

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 2PD602ASL is no exception. This product is manufactured with the highest standards, ensuring consistent performance and durability across various environmental conditions. Designers and engineers can rely on the 2PD602ASL to deliver exceptional performance in their critical applications.

Environmental Compliance

Adhering to environmental regulations, the 2PD602ASL is designed with green standards in mind. It is RoHS compliant, ensuring that it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0755 $50.2075
1,415+ $0.0707 $100.0405
2,200+ $0.0683 $150.2600
3,145+ $0.0636 $200.0220
4,085+ $0.0612 $250.0020
5,105+ $0.0588 $300.1740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess