EN
  • EN
  • DE

70026SB

Part No 70026SB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164174-70026SB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 70026SB CAD Model

Description

Product Overview: NXP 70026SB

The NXP 70026SB is a cutting-edge microcontroller that has been meticulously engineered to meet the demanding requirements of modern embedded systems. As a part of NXP's renowned microcontroller product line, the 70026SB integrates a powerful core, versatile connectivity options, and robust security features, making it an ideal solution for a wide array of applications including automotive, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Advanced Core: At the heart of the 70026SB is a high-performance core designed to deliver efficient processing capabilities. This ensures that applications not only run smoothly but also maintain high responsiveness and reliability.
  • Memory: Equipped with ample memory, the 70026SB boasts a generous amount of both RAM and flash memory, providing developers with the flexibility to implement complex programs and data storage without external memory components.
  • Connectivity: Understanding the need for seamless communication, the 70026SB offers multiple connectivity options including CAN, USB, and Ethernet interfaces. This enables the device to easily integrate into existing networks and communicate with other devices or systems.
  • Security: Security is a paramount concern in today's connected world, and the 70026SB addresses this with its advanced security features. These include hardware-based encryption and secure boot capabilities, which protect the integrity of the device and its data from potential threats.
  • Low Power Consumption: Energy efficiency is another hallmark of the 70026SB, which is designed to operate with minimal power consumption. This makes it well-suited for battery-powered or energy-sensitive applications.
  • Robust I/O Capabilities: With a variety of input/output options, the 70026SB provides the versatility needed to interface with sensors, actuators, and other peripherals, facilitating comprehensive system control and monitoring.

Applications

The 70026SB's robust feature set makes it highly adaptable to various applications. In the automotive sector, it can be used for engine control units, dashboard systems, and in-vehicle networking. For industrial applications, it's well-suited for process control, automation systems, and robotics. Additionally, its secure connectivity features make it an excellent choice for IoT devices that require reliable data exchange and protection against cyber threats.

Overall, the NXP 70026SB microcontroller is an exceptional component that combines performance, connectivity, and security to empower the next generation of smart, connected devices.

You May Also Be Interested in

Vishay
Need more? Email Us
Coilcraft
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Lowest to $4.2781
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3280 $59.0400
430+ $0.2691 $115.7130
665+ $0.2610 $173.5650
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess