EN
  • EN
  • DE

74ALVCH16244

Part No 74ALVCH16244
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/line driver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130932-74ALVCH16244
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16244 CAD Model

Description

The 74ALVCH16244 is a 16-bit non-inverting buffer/line driver with 3-State outputs from NXP Semiconductors. It is a member of the 74ALVCH family of logic devices, which are designed for low-voltage operation and high-performance applications. The 74ALVCH16244 can be used as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. It is ideal for use in a wide range of applications, including:

Data buffering Bus driving Level shifting Signal distribution Fanout The 74ALVCH16244 is packaged in a variety of surface mount packages, including TSSOP, QFN, and DFN. It is also available in a variety of temperature ranges, from -40°C to +85°C.

Features

16-bit non-inverting buffer/line driver with 3-State outputs Low-voltage operation (1.65 V to 5.5 V) High-performance (25 ns typical propagation delay) Four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer Wide range of applications, including data buffering, bus driving, level shifting, signal distribution, and fanout Available in a variety of surface mount packages and temperature ranges Benefits

Reduces board space and costs Improves system performance Provides a wide range of functionality Easy to use Applications

Data buffering Bus driving Level shifting Signal distribution Fanout Computer peripherals Telecommunications equipment Industrial control equipment Automotive electronics Description

The 74ALVCH16244 is a versatile logic device that can be used in a wide range of applications. It is ideal for use in systems where low-voltage operation, high performance, and wide functionality are required.

The 74ALVCH16244 is a non-inverting buffer/line driver, which means that it amplifies the input signal without inverting it. This makes it ideal for use in applications where the input signal needs to be buffered or driven to a higher power level.

The 74ALVCH16244 also features 3-State outputs. This means that the outputs of the device can be placed in a high-impedance state, which allows multiple devices to be connected to the same bus without causing contention.

The 74ALVCH16244 is available in a variety of surface mount packages, including TSSOP, QFN, and DFN. This makes it easy to use in modern electronic designs.

Example Applications

One example application for the 74ALVCH16244 is in a computer peripheral, such as a printer or scanner. The 74ALVCH16244 can be used to buffer the data signals between the computer and the peripheral. This helps to improve the reliability and performance of the system.

Another example application for the 74ALVCH16244 is in a telecommunications system. The 74ALVCH16244 can be used to drive the bus signals between different components of the system. This helps to ensure that the signals are clear and reliable.

The 74ALVCH16244 is a versatile and powerful logic device that can be used in a wide range of applications. It is ideal for use in systems where low-voltage operation, high performance, and wide functionality are required.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Torex Semiconductor Ltd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
UTC
Lowest to $0.0622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess