EN
  • EN
  • DE

74AUP1G02GM

Part No 74AUP1G02GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power 2-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131020-74AUP1G02GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02GM CAD Model

Description

Product Overview: NXP 74AUP1G02GM

The NXP 74AUP1G02GM is a high-performance, low-power NOR gate that is a key component in modern digital electronics. Designed for minimal power consumption and optimized for a wide range of applications, this single 2-input NOR gate is part of NXP's advanced ultra-low power (AUP) family. With its compact footprint, the 74AUP1G02GM is ideal for space-constrained applications, making it a popular choice for portable and battery-powered devices.

Key Features

  • Low Static Power Consumption: The 74AUP1G02GM boasts a very low static power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: Despite its low power design, this NOR gate does not compromise on speed, ensuring high-speed operation that is essential for modern digital circuits.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 0.8V to 3.6V, which allows for flexibility in various system designs.
  • Low Noise Overshoot and Undershoot: This product exhibits very low noise overshoot and undershoot, which contributes to signal integrity in sensitive applications.
  • ESD Protection: The 74AUP1G02GM comes with integrated electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.
  • Ultra-Small Packaging: Available in an ultra-small XSON6 package, the device minimizes PCB space usage.

Applications

The versatility of the NXP 74AUP1G02GM allows it to be used in a variety of applications, including:

  • Smartphones and tablets
  • Portable gaming devices
  • Wearable technology
  • Medical monitoring devices
  • IoT devices
  • Low-power microcontrollers

Technical Specifications

Some of the technical specifications of the 74AUP1G02GM include a Schmitt-trigger action at all inputs, which makes the circuit tolerant for slower input rise and fall times. It has a balanced propagation delay and transition times, ensuring that the gate performs reliably and consistently in a circuit.

In conclusion, the NXP 74AUP1G02GM NOR gate is a highly efficient solution for designers looking to incorporate a low-power, high-speed NOR gate into their digital systems. Its small size, combined with its robust feature set, makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1576 $50.4320
775+ $0.1294 $100.2850
1,200+ $0.1253 $150.3600
1,650+ $0.1213 $200.1450
2,135+ $0.1172 $250.2220
2,855+ $0.1051 $300.0605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess