EN
  • EN
  • DE

74HC4059D

Part No 74HC4059D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Programmable divide-by-n counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131815-74HC4059D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4059D CAD Model

Description

The NXP 74HC4059D is a high-performance, programmable divide-by-n counter chip that is part of the 74HC (High-speed CMOS) family. This integrated circuit is designed to offer a versatile solution for frequency division applications. With its programmable nature, it can be customized to divide input frequencies by a wide range of division factors, making it suitable for various electronic applications, including timing circuits, digital watches, frequency synthesizers, and other clock management tasks.

Key Features

  • Division Factor: The 74HC4059D can be programmed to divide by any number from 3 to 15,999, making it extremely versatile for precision frequency division.
  • High-Speed CMOS Technology: This device is fabricated with high-speed CMOS technology, ensuring low power consumption and a broad voltage operating range.
  • Supply Voltage Range: It operates on a supply voltage range from 2.0V to 6.0V, accommodating various logic level requirements and making it compatible with TTL levels.
  • Multiple Counting Modes: The chip supports several counting modes including binary, BCD, Johnson, and straight counting modes for diverse application needs.
  • Output Frequency Range: Depending on the input frequency and division setting, the 74HC4059D can achieve a wide range of output frequencies.
  • Package Type: The device is available in a 16-pin SOIC package, which is suitable for surface-mounted PCB designs.

Applications

The 74HC4059D is ideal for use in digital systems where programmable frequency division is required. Its applications span across consumer electronics, communication devices, and industrial control systems. Some specific applications include:

  • Programmable clocks and timers
  • Frequency synthesizers and modulators
  • Signal processing
  • Waveform generation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HC4059D is manufactured to meet the stringent standards expected of high-performance CMOS devices, ensuring stable operation and longevity in demanding environments.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Samsung
Lowest to $6.5223
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
UTC
Lowest to $0.0622
Torex Semiconductor Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,436 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess