EN
  • EN
  • DE

74HC4514N

Part No 74HC4514N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-to-16 line decoder/demultiplexer with input latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131851-74HC4514N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4514N CAD Model

Description

Product Overview: 74HC4514N by NXP Semiconductors

The 74HC4514N is a high-speed Si-gate CMOS device from the reputable NXP Semiconductors, renowned for its logic family products that combine the advantages of both high-speed and low-power consumption. This integrated circuit is a 4-to-16 line decoder/demultiplexer with an input latch and features a fully static operation that ensures reliability and stability across applications.

Designed with 16 decoded outputs, the 74HC4514N is capable of converting a 4-bit binary input to one of sixteen mutually exclusive outputs when both the strobe input, and the enable input are held active. The input latch remains transparent to the data when latch enable (LE) is HIGH, and data on the inputs can be changed while the outputs are enabled. When LE is taken LOW, the data that was present at the inputs at this time is latched, and the outputs remain stable and unaffected by further changes on the input lines.

The 74HC4514N is equipped with an active LOW enable input (E) and an active HIGH strobe input (ST), which must both be satisfied to activate the device's decoding function. When E is HIGH, all outputs are forced LOW, and when ST is LOW, all outputs are inhibited and will also be LOW regardless of the state of E. This feature allows for easy expansion of the decoder with minimal hardware and can be particularly useful in applications where output control is required.

Featuring a wide operating voltage range from 2V to 6V and compatibility with TTL levels, this device is versatile and can be used in various systems without the need for level shifting. The 74HC4514N is provided in a standard 24-pin DIP package, making it suitable for breadboard prototyping as well as permanent PCB installations.

Common applications for the 74HC4514N include memory address decoding, data routing, and control functions in microprocessor systems, where its ability to handle multiple signals efficiently can significantly streamline system design. Its robust construction and proven logic technology make it a reliable choice for designers looking to implement complex decoding schemes in their digital projects.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
STMicroelectronics
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Micrel
Lowest to $9.8522
UTC
Lowest to $0.0622
ON Semiconductor
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess