EN
  • EN
  • DE

74HCT237D

Part No 74HCT237D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3-to-8 line decoder/demultiplexer with address latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132082-74HCT237D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT237D CAD Model

Description

Product Overview: 74HCT237D by NXP Semiconductors

The 74HCT237D is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and designed to provide the functionality of a 3-to-8 line decoder, demultiplexer with address latches. This integrated circuit (IC) is a versatile addition to any digital system where decoding or demultiplexing is required.

Key Features

  • Logic Family: The device belongs to the 74HCT family, known for its high-speed performance while maintaining the power efficiency of CMOS technology.
  • Output Capability: The 74HCT237D offers standard outputs, capable of driving up to 10 LSTTL loads, which makes it suitable for interfacing with most logic families.
  • Power Consumption: It has a balanced power consumption, with a typical low power dissipation of 40 µA, ensuring efficient operation in power-sensitive applications.
  • Decoding/Demultiplexing Function: With its 3 binary select inputs (A, B, and C) and an enable input, it can easily decode a 3-bit binary code to one of eight mutually exclusive outputs.
  • Latch Functionality: The address latches hold the last address presented on the address inputs before the enable input goes HIGH, adding flexibility to the control of the output lines.

Applications

The 74HCT237D is suitable for a wide range of applications in various electronics systems, including:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial processes
  • Logic control circuits and PLCs
  • Communication systems for address decoding
  • Consumer electronics for device selection and control

Product Specifications

  • Package: The device is available in a 16-pin SO package, which is suitable for surface-mounted technology (SMT).
  • Supply Voltage: It operates on a supply voltage range of 4.5V to 5.5V, compatible with standard 5V digital circuits.
  • Operating Temperature: The 74HCT237D is designed to operate over a -40°C to +125°C temperature range, making it robust for industrial environments.

Overall, the 74HCT237D from NXP is a reliable and versatile component for any designer looking to implement decoding or demultiplexing functions in their digital logic systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess