The 74HCT4852D is a high-quality analog multiplexer/demultiplexer integrated circuit designed and manufactured by NXP Semiconductors. This versatile component is part of the 74HCT family, which is compatible with TTL levels, and is designed to operate at a supply voltage range of 4.5V to 5.5V. The 74HCT4852D is encapsulated in a robust SO16 package, ensuring durability and ease of mounting on printed circuit boards.
Key Features
- Wide Voltage Range: The device operates within a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL logic levels.
- Dual 4-channel Multiplexing: It features two 4-channel multiplexers/demultiplexers with common select inputs and separate enable inputs, providing flexibility in routing analog signals.
- Low ON Resistance: The 74HCT4852D boasts a low ON resistance, typically around 70 ohms at 4.5V VCC, which minimizes signal attenuation.
- Low Crosstalk: Engineered for minimal crosstalk between multiplexed signals, it ensures signal integrity for sensitive applications.
- ESD Protection: It includes ESD protection circuitry to safeguard against electrostatic discharges, enhancing its reliability in various operating conditions.
Applications
The 74HCT4852D is an ideal choice for a wide range of applications that require the routing of analog or digital signals. These include:
- Data acquisition systems
- Signal gating
- Communication systems
- Audio and video switching
- Test equipment and instrumentation
Technical Specifications
Parameter
Value
Supply Voltage (VCC)
4.5V to 5.5V
ON Resistance
Typ. 70Ω @ 4.5V VCC
Package Type
SO16
ESD Protection
Yes
For more detailed specifications and application information, refer to the official NXP datasheets and product documentation. The 74HCT4852D from NXP is a reliable and efficient solution for your multiplexing and demultiplexing needs in electronic designs.