EN
  • EN
  • DE

74LV393PW

Part No 74LV393PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-bit binary ripple counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132604-74LV393PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV393PW CAD Model

Description

Product Overview: 74LV393PW by NXP Semiconductors

The 74LV393PW is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the 74LV family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LV393PW features dual 4-bit binary ripple counters which are designed to be utilized in a wide range of counting applications within the commercial and industrial sectors.

Key Features

  • Low Voltage Operation: The 74LV393PW operates at a voltage range of 1.0V to 5.5V, making it suitable for battery-operated and low-power devices.
  • Dual 4-bit Counter: The device contains two independent 4-bit binary counters, each having a clock and reset input, providing flexibility in various counting configurations.
  • High-Speed Performance: With the ability to toggle at high frequencies, the 74LV393PW is capable of high-speed counting, which is essential for time-critical applications.
  • Output Capability: Standard outputs are capable of driving up to 5 LSTTL loads, ensuring compatibility with a range of logic families.
  • Low Power Consumption: The CMOS technology used in the 74LV393PW ensures low power dissipation, contributing to energy-efficient designs.

Applications

The versatility of the 74LV393PW allows it to be used in various applications, including:

  • Time delay generation
  • Frequency division
  • Event counting
  • Alarm systems
  • Embedded processors

Technical Specifications

The 74LV393PW is packaged in a TSSOP14 (thin shrink small outline package), which is space-saving and ideal for surface-mounted technology (SMT). The device's operating temperature range is from -40°C to +125°C, ensuring reliability across different environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LV393PW is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

With its combination of low power consumption, high-speed operation, and dual counter functionality, the 74LV393PW from NXP Semiconductors is an excellent choice for designers who require a reliable and efficient binary counter for their electronic applications.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0506 $57.9370
2,780+ $0.0416 $115.6480
4,300+ $0.0403 $173.2900
5,935+ $0.0390 $231.4650
7,670+ $0.0377 $289.1590
10,275+ $0.0337 $346.2675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess