EN
  • EN
  • DE

74LVC125ABQ

Part No 74LVC125ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver with 5 V tolerant input/outputs; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132681-74LVC125ABQ
Manufacturer Homepage www.nxp.com
Family Name 74LVC125
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC125ABQ CAD Model

Description

The NXP 74LVC125ABQ is a high-performance, low-voltage, quad buffer/line driver designed to operate at a voltage range of 1.2V to 3.6V. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with TTL levels. It is specifically engineered to provide the driving capability required by modern high-speed and high-density digital systems while maintaining low power consumption.

Key Features:

  • Wide Operating Voltage: Ranging from 1.2V to 3.6V, the 74LVC125ABQ is versatile and can be used in various applications that require different voltage levels.
  • High-Speed Performance: This device supports high-speed signal propagation with a propagation delay of just a few nanoseconds, ensuring quick response times for critical applications.
  • Low Power Consumption: With its LVC technology, the 74LVC125ABQ minimizes power dissipation, making it suitable for battery-operated and power-sensitive designs.
  • 3-State Outputs: The quad buffers have three-state outputs which can be put into a high-impedance state, effectively disconnecting the output from the circuit, a feature that is useful for bus-oriented applications.
  • Input Hysteresis: Built-in hysteresis at input stages enhances noise immunity and allows the device to be used in noisy environments without signal degradation.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, providing reliable performance even under stress conditions.
  • ESD Protection: The 74LVC125ABQ is equipped with an extensive ESD protection system, ensuring the device's robustness against electrostatic discharges.
  • Lead-Free and RoHS Compliant: NXP's commitment to environmental sustainability is evident in the lead-free and RoHS-compliant design of the 74LVC125ABQ.

Applications:

The versatility of the 74LVC125ABQ makes it ideal for a wide range of applications, including:

  • Bus Interface/Buffering
  • Memory Address Driving
  • Signal Distribution and Translation
  • Level Shifting for Multi-Voltage Systems
  • Portable and Battery-Powered Electronics

With its combination of features, the NXP 74LVC125ABQ is a reliable and efficient solution for designers looking to optimize performance while maintaining low power consumption in their digital systems.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1231 $50.5395
100+ $1.0507 $105.0700
150+ $1.0145 $152.1750
215+ $0.9420 $202.5300
280+ $0.9058 $253.6240
350+ $0.8695 $304.3250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess