EN
  • EN
  • DE

74LVC1G3157GW

Part No 74LVC1G3157GW
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 6TSSOP / Analog Multiplexer Single 2:1 6-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4ns, 3.5ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 5μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 6-TSSOP
Win Source Part Number 095446-74LVC1G3157GW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date January 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3157GW CAD Model

Description

Product Overview: 74LVC1G3157GW from NXP Semiconductors

The 74LVC1G3157GW is a high-performance, single-pole, double-throw analog switch from NXP Semiconductors. This switch is a part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption. The device is designed for multiplexing and demultiplexing digital or analog signals. It is particularly well-suited for applications that require switching between high-speed signals with minimal signal distortion.

Key Features:

  • Wide Supply Voltage Range: The 74LVC1G3157GW operates on a supply voltage ranging from 1.65V to 5.5V, making it compatible with a variety of logic levels and allowing it to be used in mixed-voltage environments.
  • High-Speed Switching: It offers high-speed switching performance, which is essential for applications that require fast signal routing.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • Compact Package: The 74LVC1G3157GW comes in a very small, leadless TSSOP6 (SOT363) package, making it ideal for space-constrained applications.

Applications:

The versatility of the 74LVC1G3157GW makes it suitable for a wide range of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data communication systems
  • Analog and digital multiplexing
  • Function generator output switching
  • Portable battery-powered devices
  • Computer peripherals

Technical Specifications:

The device boasts a low on-state resistance and supports bidirectional signal flow, which is a critical feature for analog signal switching. With its Schmitt-trigger action at all inputs, it makes the switch tolerant to slower input rise and fall times. It is also characterized by its low threshold for switching, ensuring that signals are routed with minimal loss and distortion.

In summary, the NXP 74LVC1G3157GW is a highly efficient and reliable solution for designers who require a compact, low-power, and high-speed analog switch for their electronic systems. Its robust design and compatibility with various logic levels offer the flexibility needed in today's mixed-voltage and multi-standard environments.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0922 $50.2490
1,325+ $0.0756 $100.1700
2,050+ $0.0733 $150.2650
2,825+ $0.0709 $200.2925
3,645+ $0.0686 $250.0470
4,880+ $0.0615 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess