EN
  • EN
  • DE

74LVC1G57GW

Part No 74LVC1G57GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132831-74LVC1G57GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G57GW CAD Model

Description

Product Overview: 74LVC1G57GW Configurable Multiple Function Gate

The 74LVC1G57GW from NXP Semiconductors is a versatile and high-performance configurable multiple function logic gate that comes in a compact 6-pin package. This product is part of NXP's 74LVC family, which is renowned for its low-voltage CMOS technology, offering a balance of high speed and low power consumption. The 74LVC1G57GW is designed to operate over a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.

Key Features

  • High-Speed Operation: With its advanced CMOS technology, the 74LVC1G57GW is capable of fast switching, providing quick response times suitable for high-speed signal processing applications.
  • Low Power Dissipation: The device has been optimized to have a reduced power consumption, which is crucial for battery-powered and power-sensitive applications.
  • Configurable Logic Function: It features a configurable logic design that allows users to implement multiple logic functions such as AND, NAND, OR, NOR, XOR, XNOR, inverter, and buffer. This flexibility makes it a valuable component for various circuit designs.
  • Wide Operating Voltage Range: The device can function effectively across a broad voltage range, accommodating various system requirements without the need for level shifters.
  • 5V Tolerant Inputs: Input pins are 5V tolerant, enabling the device to be used in mixed-voltage environments without risk of damage.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels ensure robustness and longevity of the device in challenging environments.

Applications

The 74LVC1G57GW is ideal for a wide range of applications, including but not limited to:

  • Signal processing
  • Interface translation
  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Telecommunications
  • Computing

With its small footprint, the 74LVC1G57GW is particularly well-suited for space-constrained applications. Its versatility and high-performance characteristics make it a go-to component for designers looking to add flexible logic solutions to their electronic designs.

For further details, technical specifications, and support documentation, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Xilinx Inc.
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0889 $50.2285
1,370+ $0.0730 $100.0100
2,125+ $0.0707 $150.2375
2,925+ $0.0684 $200.0700
3,785+ $0.0661 $250.1885
5,060+ $0.0593 $300.0580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,700 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess