EN
  • EN
  • DE

74LVC1GX04GW

Part No 74LVC1GX04GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Driver 1-CH Inverting/Non-Inverting CMOS 6-Pin TSSOP / X-tal driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132859-74LVC1GX04GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC1GX04
Introduction Date February 28, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC1GX04GW CAD Model

Description

The 74LVC1GX04GW is a high-performance, single inverter gate integrated circuit from NXP Semiconductors, designed for use in a broad range of applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V supply levels. The 74LVC1GX04GW operates with a supply voltage range from 1.65V to 5.5V, making it versatile for use in various digital systems that require low power consumption and high-speed operation.

Encased in a compact 5-pin SOT353 (SC-70B) package, the 74LVC1GX04GW is optimized for space-constrained applications. Its small footprint makes it ideal for portable and miniaturized electronic devices where board space is at a premium. Despite its small size, the device offers robust performance with a high noise immunity characteristic of the LVC family.

One of the key features of the 74LVC1GX04GW is its 5V tolerant inputs, which allow for interface flexibility with devices operating at different voltage levels. This feature is particularly useful in mixed-voltage systems where signal integrity is critical. Additionally, the device supports Schmitt-trigger action at all inputs, which enhances noise immunity and allows for slow input transition signals, making it suitable for a variety of digital applications.

The 74LVC1GX04GW boasts a high-speed performance with a propagation delay typically less than 3.7ns when powered by a 3.3V supply, facilitating fast signal processing and timing-critical applications. Furthermore, the device's low power dissipation is exemplified by its reduced quiescent current, ensuring energy efficiency in battery-operated devices.

For design engineers, the 74LVC1GX04GW offers ESD protection exceeding JESD 22, ensuring reliability and longevity in the field. The device is also compliant with JEDEC standard no. 7A, which guarantees compatibility with industry standards for CMOS levels.

In summary, the NXP 74LVC1GX04GW single inverter gate is a high-performance, low-power, and space-efficient solution that meets the needs of modern digital electronics. Whether it's for consumer electronics, mobile devices, or industrial control systems, this device provides the reliability and functionality required for sophisticated digital logic operations.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
UTC
Lowest to $0.0622
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2454 $50.3070
500+ $0.2014 $100.7000
770+ $0.1951 $150.2270
1,060+ $0.1888 $200.1280
1,370+ $0.1825 $250.0250
1,835+ $0.1636 $300.2060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,312 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess