EN
  • EN
  • DE

74LVC2G07GM

Part No 74LVC2G07GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffers with open-drain outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132910-74LVC2G07GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G07GM CAD Model

Description

Overview of 74LVC2G07GM from NXP

The 74LVC2G07GM is a high-performance, dual non-inverting buffer with open-drain outputs, designed by NXP Semiconductors. This integrated circuit is part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The device is specifically engineered to support the creation of wired-AND logic functions and is suitable for interfacing with a wide range of applications, from microprocessors to general logic integration.

Key Features

  • Low Voltage Operation: The 74LVC2G07GM operates at a voltage range of 1.65V to 5.5V, making it versatile for use in both low-voltage and mixed-voltage environments.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the device ensures high-speed signal processing, contributing to the efficiency of the overall system.
  • Open-Drain Outputs: The open-drain configuration allows for wired-AND functions and the ability to connect outputs to higher voltages up to 5.5V, regardless of the supply voltage.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, which prevents device damage if the input is applied before the supply voltage, which is a common scenario during system power-up.
  • ESD Protection: The device includes input and output protection against electrostatic discharge (ESD), ensuring robustness and reliability in physically demanding environments.
  • Standard Pin Configuration: The 74LVC2G07GM comes in a leadless ultra-thin package (XSON8), which is suitable for space-constrained applications while maintaining compatibility with standard PCB layout practices.

Applications

The 74LVC2G07GM is ideal for a variety of applications, including:

  • Logic level shifting and translation
  • Interface circuitry for microprocessors and microcontrollers
  • Creating wired-AND logic configurations
  • Signal buffering in communication infrastructure
  • Portable and battery-powered electronics

In conclusion, the 74LVC2G07GM from NXP is a highly adaptable and efficient solution for modern electronic designs requiring low-voltage operation, high-speed performance, and open-drain output configurations. Its robust ESD protection and power-down protection features make it a reliable choice for designers and engineers looking to enhance their digital logic applications.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 175 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess