EN
  • EN
  • DE

74LVC373DB

Part No 74LVC373DB
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Win Source Part Number 165509-74LVC373DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC373DB CAD Model

Description

Product Overview: NXP 74LVC373DB

The NXP 74LVC373DB is a high-performance, octal transparent D-type latch that is part of the advanced 74LVC family. This integrated circuit is designed to meet the requirements of high-speed and low-power consumption in modern electronic applications. It is particularly suited for use in systems that require the capture and storage of data signals.

Key Features

  • Logic Family: LVC - Low Voltage CMOS
  • Latch Type: D-Type Transparent Latches
  • Number of Channels: 8
  • Output Type: 3-State
  • Voltage - Supply: 1.2V to 3.6V
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-20
  • High-Speed Performance: Up to 100 MHz

Product Description

The 74LVC373DB features eight D-type transparent latches with 3-state outputs. Each latch is controlled by a latch enable (LE) and an output enable (OE) input. When LE is high, the flip-flops follow the data input (Dn) signals, capturing data at the appropriate timing. When LE is transitioned from high to low, the latches store the information present at the Dn inputs, making the device ideal for interfacing with bus-oriented systems.

The 3-state outputs, which are controlled by the OE input, allow for connection to a bus or common signal lines, providing flexibility in multiplexed applications. This feature also facilitates the use of the 74LVC373DB in complex circuit designs, where bus management and signal routing are critical.

Operating from a 1.2V to 3.6V supply voltage range, the 74LVC373DB is compatible with a wide variety of logic levels, ensuring easy integration into mixed-voltage systems. The low-voltage operation also contributes to the device's low-power consumption, making it an excellent choice for energy-sensitive applications.

The device is available in a space-saving SSOP-20 package, which is ideal for applications where board space is at a premium. Furthermore, the 74LVC373DB is specified for operation over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

In summary, the NXP 74LVC373DB is a versatile, high-speed octal latch that delivers the performance and features necessary for efficient data management in today's advanced digital systems.

You May Also Be Interested in

Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess