EN
  • EN
  • DE

74LVCU04ABQ,115

Part No 74LVCU04ABQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1.2 V to 3.6 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.12 V to 1.2 V
Logic Level - High 1.08 V to 2.4 V
Max Propagation Delay @ V, Max CL 2ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-DHVQFN (2.5x3)
Dimension 14-VFQFN Exposed Pad
Win Source Part Number 116466-74LVCU04ABQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCU04ABQ,115 CAD Model

Description

Product Overview: 74LVCU04ABQ,115

The 74LVCU04ABQ,115 is a high-performance, hex inverter integrated circuit (IC) from NXP Semiconductors, designed to operate within a wide voltage range and provide excellent power efficiency. This IC is part of the LVC family, which is known for low-voltage CMOS technology, making it suitable for battery-operated devices and systems that require minimal power consumption.

Key Features

  • Logic Type: The 74LVCU04ABQ,115 consists of six inverting logic gates, which are fundamental components in digital electronics for creating complex logic circuits.
  • Supply Voltage Range: It has an extensive supply voltage range of 1.2V to 3.6V, allowing for flexibility in various applications and compatibility with low-voltage systems.
  • High-Speed Operation: With a propagation delay of just a few nanoseconds, this IC is capable of high-speed operation, making it ideal for high-frequency signal processing.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for extending battery life in portable devices.
  • Output Drive Capability: It can drive up to 50mA, allowing it to directly drive small LEDs or interface with other logic families.
  • ESD Protection: The inputs and outputs are equipped with electrostatic discharge (ESD) protection, ensuring the device's robustness in handling and operation.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions.
  • Packaging: The IC is available in a DHVQFN14 package, which is a space-saving and surface-mountable solution, ideal for compact PCB layouts.

Applications

The versatility of the 74LVCU04ABQ,115 makes it suitable for a wide range of applications, including:

  • Signal processing
  • Logic level translation
  • Wave shaping
  • Oscillator circuits
  • Glitch-free power-up/power-down systems

With its combination of high-speed operation, low power consumption, and robust protection features, the 74LVCU04ABQ,115 from NXP Semiconductors is an excellent choice for designers looking to build efficient and reliable digital systems.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess