EN
  • EN
  • DE

A2T27S020GNR1

Part No A2T27S020GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Active
Technology LDMOS
Frequency 400MHz ~ 2.7GHz
Gain 21dB
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 185 mA
Power - Output 20W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case TO-270BA
Supplier Device Package TO-270-2 GULL
Base Product Number A2T27
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 846871-A2T27S020GNR1
Ultra Librarian 3D Model Ultra Librarian A2T27S020GNR1 CAD Model

Description

Introducing the A2T27S020GNR1 RF Power Transistor from NXP

The A2T27S020GNR1 is a cutting-edge RF power transistor designed and manufactured by NXP Semiconductors, a leader in the industry. This high-performance component is engineered to deliver outstanding power efficiency and reliability, making it an ideal choice for a wide range of radio frequency amplification applications.

Key Features:

  • Frequency Range: This transistor is tailored for applications operating at a frequency range of 2700 to 2900 MHz, making it suitable for 2.7 GHz to 2.9 GHz band applications.
  • High Output Power: With an impressive output power of 20 Watts, the A2T27S020GNR1 is capable of delivering robust performance for high-demand systems.
  • Efficiency: The device boasts an advanced design that ensures high efficiency, which is crucial for reducing thermal load and improving system longevity.
  • Thermal Performance: Thanks to its excellent thermal characteristics, this transistor can handle significant power levels while maintaining stability and reliability.
  • Ruggedness: Built to withstand harsh conditions, the A2T27S020GNR1 is characterized by its rugged design, ensuring it can cope with the challenging environments often encountered in industrial and commercial applications.
  • Integrated ESD Protection: Electrostatic discharge protection is included to safeguard the device from unexpected electrical spikes, further enhancing its durability.

Applications:

The A2T27S020GNR1 is versatile and can be used in various applications, such as:

  • Industrial, Scientific, and Medical (ISM) band applications
  • RF energy applications
  • Commercial and military radar systems
  • Avionics and aerospace communications
  • Mobile radio base stations

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The A2T27S020GNR1 is manufactured in state-of-the-art facilities, ensuring that each component meets stringent performance criteria. This commitment to quality ensures that customers can integrate this RF power transistor into their systems with confidence, knowing that it will provide consistent performance and long-term reliability.

Whether you are designing a new communication system or upgrading an existing one, the A2T27S020GNR1 from NXP is a reliable and efficient choice that will help you achieve your design objectives with ease.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6000 $64.8000
6+ $17.7231 $106.3386
9+ $17.1693 $154.5237
13+ $16.6154 $216.0002
16+ $16.0616 $256.9856
21+ $14.4000 $302.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess