EN
  • EN
  • DE

A3T21H450W23SR6

Part No A3T21H450W23SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000555-A3T21H450W23SR6
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Package Tape & Reel (TR)
Product Status Obsolete
Technology LDMOS
Voltage - Test 30 V
Current Rating (Amps) 10µA
Current - Test 600 mA
Power - Output 87W
Ultra Librarian 3D Model Ultra Librarian A3T21H450W23SR6 CAD Model

Description

The NXP A3T21H450W23SR6 is a cutting-edge semiconductor component designed for high-performance applications. This product is part of NXP's renowned portfolio of electronic components that are known for their reliability, durability, and versatility. The A3T21H450W23SR6 is specifically tailored for systems requiring robust power management and signal processing capabilities.

Key Features

  • High-Frequency Operation: The device operates at a high frequency, which is ideal for applications that demand quick signal processing and reduced latency.
  • Advanced Power Handling: With its ability to handle high power levels, the A3T21H450W23SR6 is suited for energy-intensive operations, ensuring efficiency and stability.
  • Compact Design: The component's compact footprint allows for integration into space-constrained environments without compromising performance.
  • Thermal Management: The A3T21H450W23SR6 is equipped with superior thermal management features that prevent overheating and maintain optimal operating temperatures.
  • Robust Construction: Built to withstand harsh conditions, this product is ideal for industrial applications where reliability is paramount.

Applications

The versatility of the NXP A3T21H450W23SR6 makes it suitable for a wide range of applications. It is commonly used in:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Signal processing units

Quality and Reliability

NXP is known for its commitment to quality, and the A3T21H450W23SR6 is no exception. It undergoes rigorous testing to ensure it meets stringent industry standards for performance and reliability. Customers can trust this component to deliver consistent results in the most demanding situations.

Technical Support and Resources

NXP provides comprehensive technical support and a wealth of resources to assist customers with the integration of the A3T21H450W23SR6 into their projects. Detailed datasheets, application notes, and design guides are available to ensure a smooth implementation process.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess