EN
  • EN
  • DE

AFT18H357-24NR6

Part No AFT18H357-24NR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.5dB 63W OM-1230-4L2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS (Dual)
Frequency 1.81GHz
Gain 17.5dB
Voltage - Test 28 V
Current - Test 800 mA
Power - Output 63W
Voltage - Rated 65 V
Package / Case OM-1230-4L2L
Supplier Device Package OM-1230-4L2L
Base Product Number AFT18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names AFT18H357-24NR6-ND,2832-AFT18H357-24NR6,935312802528
Standard Package 150
Win Source Part Number 1232119-AFT18H357-24NR6
Ultra Librarian 3D Model Ultra Librarian AFT18H357-24NR6 CAD Model

Description

The AFT18H357-24NR6 is a state-of-the-art RF power transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is part of NXP's Airfast RF power solutions, known for their exceptional performance, efficiency, and reliability in demanding applications.

Key Features

  • Frequency Range: The AFT18H357-24NR6 operates within a broad frequency range, making it suitable for a variety of RF applications, including but not limited to cellular base station transmitters.
  • High Power: With an output power capability of up to 24W, this transistor is designed to handle high-power signals without compromising signal quality.
  • Efficiency: The device boasts high efficiency, which is critical for reducing thermal loads and improving the overall sustainability of the system it is used in.
  • Thermal Management: Advanced thermal management features ensure that the device operates reliably even under high-stress conditions.
  • Durability: Constructed with robust materials, the AFT18H357-24NR6 is built to last and withstand the rigors of industrial environments.

Applications

The AFT18H357-24NR6 is versatile and can be used in a wide range of applications. It is particularly well-suited for RF energy applications such as:

  • Industrial, scientific, and medical (ISM) applications
  • RF plasma lighting
  • Radio broadcast transmitters
  • Cellular base station transmitters for various communication standards

Quality and Support

NXP is committed to providing high-quality products and the AFT18H357-24NR6 is no exception. It is backed by NXP's comprehensive technical support and documentation. Engineers and designers can rely on NXP's extensive network of resources to integrate this product into their solutions seamlessly.

Environmental Compliance

The AFT18H357-24NR6 complies with various environmental standards, ensuring that it meets global regulations for environmental safety and sustainability.

Whether for commercial or industrial applications, the AFT18H357-24NR6 from NXP represents a reliable and efficient choice for designers looking to enhance their RF power capabilities.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess