EN
  • EN
  • DE

BC857QAS/S500147

Part No BC857QAS/S500147
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR, / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP USA Inc.
Series *
Package Bulk
Base Product Number BC857
Standard Package 1
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1346044-BC857QAS/S500147
Ultra Librarian 3D Model Ultra Librarian BC857QAS/S500147 CAD Model

Description

NXP BC857QAS/S500147 - General Purpose Transistor

The NXP BC857QAS/S500147 is a high-quality, general-purpose PNP transistor that is designed to meet a wide range of performance requirements in various electronic applications. This versatile component is a part of NXP's broad portfolio of bipolar junction transistors, which are known for their reliability and efficiency in switching and amplification tasks.

Key Features

  • Transistor Type: PNP - This indicates that the transistor is designed to control current flow using holes as the majority charge carriers, which move from the emitter to collector when a suitable voltage is applied to the base.
  • Package: The BC857QAS/S500147 comes in a small surface-mount package, making it suitable for use in compact electronic designs where space is at a premium.
  • Current Rating: It is capable of handling continuous collector currents, making it suitable for a range of low to medium power applications.
  • Voltage Ratings: The transistor can withstand significant voltage across its collector-emitter and collector-base junctions, providing stable performance in circuits with varying voltage levels.
  • Gain Bandwidth Product: The device offers a good gain bandwidth product, which indicates its ability to amplify signals up to a certain frequency, making it ideal for audio and RF applications.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured without the use of harmful substances such as lead, making it environmentally friendly and safe for use in electronic equipment.

Applications

The NXP BC857QAS/S500147 is suitable for a variety of applications, including but not limited to:

  • Signal amplification in audio devices
  • Switching operations in power management circuits
  • Driver stages in amplifiers
  • Control circuits in embedded systems
  • Load management in battery-operated devices

With its combination of performance, efficiency, and small form factor, the NXP BC857QAS/S500147 is an excellent choice for designers looking to incorporate a reliable PNP transistor into their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess