EN
  • EN
  • DE

BCW61C/DG/B2

Part No BCW61C/DG/B2
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234017-BCW61C/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCW61C/DG/B2 CAD Model

Description

The BCW61C/DG/B2 is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This discrete transistor is a crucial component in a wide range of electronic circuits, offering exceptional amplification and switching capabilities. It is particularly well-suited for mobile devices, signal processing, and power management applications due to its compact size and low power consumption.

Key Features

  • Low Voltage Operation: The BCW61C/DG/B2 operates at low voltages, making it ideal for portable and battery-powered devices.
  • High Current Gain: This transistor boasts a high current gain (hFE), ensuring efficient current amplification in electronic circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) allows for reduced power loss during operation, improving overall circuit efficiency.
  • Fast Switching Speeds: With its quick response time, the BCW61C/DG/B2 is suitable for applications requiring rapid switching.
  • Surface-Mount Package: The SOT-23 package is designed for automated surface-mount assembly processes, saving space on the PCB and reducing manufacturing costs.

Applications

The versatility of the BCW61C/DG/B2 makes it an excellent choice for a variety of applications, including:

  • General-purpose amplification
  • Switching applications
  • Signal processing
  • Power management in consumer electronics
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 32V Collector Current (I<sub>C) 100mA Power Dissipation (P<sub>D) 250mW DC Current Gain (hFE) 220 at 2mA Operating Temperature Range -65°C to +150°C

In conclusion, the BCW61C/DG/B2 from NXP Semiconductors is a reliable and efficient solution for designers looking to incorporate a high-quality PNP transistor into their electronic designs. Its combination of low voltage operation, high current gain, and fast switching speeds makes it a versatile choice for a broad spectrum of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess