EN
  • EN
  • DE

BF1202R,215

Part No BF1202R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 10V 30MA SOT143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 400MHz
Gain 30.5dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 0.9dB
Current - Test 12mA
Power - Output 200mW
Voltage Rating 10V
Case / Package SOT-143R
Win Source Part Number 106564-BF1202R,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF1202R,215 CAD Model

Description

The BF1202R,215 is a state-of-the-art dual N-channel dual gate MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance component is specifically engineered to meet the demanding requirements of contemporary electronic applications, particularly in the RF (radio frequency) domain.

Key Features

  • High Frequency Operation: The BF1202R,215 is optimized for high-frequency applications, making it an ideal choice for RF amplification and mixing in the VHF and UHF bands.
  • Low Noise Figure: It boasts an exceptionally low noise figure, which makes it suitable for sensitive RF front-end circuits where signal integrity is paramount.
  • Dual-Gate Configuration: The dual-gate structure provides enhanced control and flexibility in circuit design, allowing for better signal modulation and improved linearity.
  • Low Power Consumption: Designed with power efficiency in mind, the BF1202R,215 operates with minimal power dissipation, contributing to longer battery life in portable applications.
  • Surface-Mount Package: The device comes in a small SOT-143B surface-mount package, which is ideal for space-constrained applications and facilitates easy integration into a variety of circuit boards.

Applications

The BF1202R,215 from NXP is suitable for a broad range of applications, including but not limited to:

  • RF amplifiers and oscillators for communication devices
  • High-frequency mixers and modulators
  • Low-noise input stages for receivers
  • Television tuners and professional RF equipment
  • Automotive and satellite radio systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BF1202R,215 is built to meet rigorous industry standards, ensuring performance stability and longevity in even the most challenging environments. Whether used in consumer electronics or industrial applications, the BF1202R,215 is a testament to NXP's dedication to excellence in semiconductor design and fabrication.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their local sales office.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess