EN
  • EN
  • DE

BF1202WR

Part No BF1202WR
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel dual-gate PoLo MOS-FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153051-BF1202WR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF1202WR CAD Model

Description

Introducing the NXP BF1202WR Dual-Gate MOSFET

The NXP BF1202WR represents a leap in technology for RF amplification and mixing applications. This advanced dual-gate MOSFET is designed to deliver high performance with its state-of-the-art features and specifications. Ideal for a broad range of uses, from professional RF applications to amateur radio setups, the BF1202WR is a versatile component that enhances the functionality and reliability of any circuit.

Key Features

  • High Frequency Operation: The BF1202WR operates at high frequencies, making it suitable for VHF and UHF applications.
  • Low Noise Figure: With its low noise figure, this MOSFET ensures clear signal amplification, which is critical for both transmitting and receiving in RF systems.
  • Dual-Gate Design: The dual-gate configuration allows for better control and stability of the amplification process, providing excellent linearity and minimizing distortion.
  • Surface-Mount Package: The BF1202WR comes in a small surface-mount package, which is perfect for modern, compact circuit designs.
  • High Gain: This component offers high gain levels, which is essential for weak signal amplification in receivers and for effective power output in transmitters.

Applications

The BF1202WR is well-suited for a variety of applications, including but not limited to:

  • Mixers and oscillators in VHF and UHF frequency ranges
  • Low-noise RF amplifiers
  • High-performance receiver circuits
  • Television tuners and professional RF equipment

Technical Specifications

  • Voltage: 12 V
  • Current: 30 mA
  • Power Dissipation: 300 mW
  • Gain: 21 dB at 1 GHz
  • Noise Figure: 1.1 dB at 1 GHz

The NXP BF1202WR dual-gate MOSFET is a testament to NXP's commitment to providing high-quality and innovative components. Whether you're designing professional RF equipment or working on a hobbyist project, the BF1202WR is sure to exceed your expectations with its superior performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess