EN
  • EN
  • DE

BF470

Part No BF470
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP high-voltage transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153086-BF470
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF470 CAD Model

Description

The NXP BF470 is a high-voltage PNP bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This device is particularly suited for high-performance switching and amplification tasks, where reliability and efficiency are paramount. With its robust construction and superior electrical characteristics, the BF470 is an excellent choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • Voltage Capabilities: The BF470 boasts a collector-emitter voltage (Vceo) of up to 300V, making it ideal for circuits that require high-voltage operation.
  • Current Handling: It can handle continuous collector currents (Ic) of up to -500mA, providing substantial current for a variety of applications.
  • Power Dissipation: With a power dissipation (Ptot) of 1W, this transistor can manage significant power levels, enabling it to drive larger loads.
  • High Transition Frequency: Featuring a high transition frequency (fT) of 50MHz, the BF470 is well-suited for applications requiring fast switching and high-frequency operation.
  • Low Saturation Voltage: The low saturation voltage ensures efficient operation with minimal power loss, which is crucial for power-sensitive designs.

Applications

The BF470 transistor is versatile and can be used in various applications, including:

  • Switch mode power supplies (SMPS)
  • High-voltage amplifiers
  • Electronic ballasts for lighting
  • Charge pumps and voltage multipliers
  • Driver stages in hi-fi amplifiers
  • Linear amplification stages

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and the BF470 is no exception. Manufactured with state-of-the-art processes, this transistor meets stringent industry standards for performance and reliability. Whether for commercial, industrial, or even demanding automotive applications, the NXP BF470 provides the assurance of long-term reliability and consistent operation.

Environmental Compliance

NXP is dedicated to environmental stewardship. The BF470 is produced with eco-friendly materials and complies with international regulations, including RoHS and REACH, ensuring minimal environmental impact and safe use in a wide variety of consumer and industrial products.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess