EN
  • EN
  • DE

BFU520XRR

Part No BFU520XRR
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF NPN 12V 30MA SOT-143R / Trans RF BJT NPN 16V 0.05A 450mW Automotive 4-Pin(3+Tab) SOT-143R T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series Automotive, AEC-Q101
Packaging Reel package
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 12V
Frequency - Transition 10.5GHz
Noise Figure (dB Typ @ f) 0.65dB @ 900MHz
Gain 20dB
Power - Max 450mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 60 @ 5mA, 8V
Current - Collector (Ic) (Maximum) 30mA
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package SOT-143R
Manufacturer Package SOT-143R
Win Source Part Number 769985-BFU520XRR
Popularity Medium
Supply and Demand Status Limited
Family Name BFU520XR
Introduction Date October 05, 2011
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BFU520XRR CAD Model

Description

The NXP BFU520XRR is a high-performance, NPN wideband silicon RF bipolar transistor designed to meet the stringent requirements of professional RF amplification. This advanced transistor is particularly suitable for applications in the GHz range, such as satellite communications, mobile radios, and other high-frequency systems.

Key Features:

  • Frequency Range: The device operates effectively over a wide frequency range, making it ideal for various applications in the RF domain.
  • High Gain: With its high gain, the BFU520XRR ensures strong signal amplification, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of this transistor minimizes signal distortion, ensuring clear and reliable communication.
  • High Power: Capable of handling high power levels, the BFU520XRR is designed for applications that require robust performance under challenging conditions.

Applications:

  • Satellite communications systems
  • Professional mobile radio systems
  • High-frequency RF amplifiers
  • Telecommunication infrastructure
  • RF test equipment

Product Specifications:

Parameter Value
Configuration Single
Transistor Polarity NPN
Collector-Emitter Voltage VCEO Max 20 V
Emitter-Base Voltage VEBO 3 V
Collector Current Continuous Ic 115 mA
Power Dissipation 2.5 W
DC Current Gain hFE 40 to 240
Noise Figure 1.3 dB
Operating Temperature -65 to 150 °C

The NXP BFU520XRR is a testament to NXP's commitment to providing cutting-edge technology for the RF industry. Its robust design and superior performance parameters make it an excellent choice for designers looking to push the boundaries of RF communication.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess