EN
  • EN
  • DE

BGE788C

Part No BGE788C
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH PULL AMP 750MHZ SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 305mA
Case / Package SOT115J
Win Source Part Number 039645-BGE788C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGE788C CAD Model

Description

Product Overview: BGE788C from NXP

The BGE788C is a state-of-the-art silicon integrated circuit from NXP Semiconductors, designed to elevate the performance of modern communication systems. This highly sophisticated chip is tailored for use in CATV systems and is a testament to NXP's commitment to pushing the boundaries of technology in the multimedia industry.

Key Features

  • High Linearity: The BGE788C boasts exceptional linearity, ensuring that signals are amplified with minimal distortion, which is crucial for maintaining the integrity of high-quality audio and video signals in CATV applications.
  • Wide Frequency Range: This versatile IC operates over a broad frequency range, making it suitable for a variety of broadcast channels and ensuring compatibility with a wide array of multimedia services.
  • Low Noise Figure: Featuring a low noise figure, the BGE788C minimizes the amount of added noise during signal amplification, preserving the original signal quality and enhancing the viewer's experience.
  • High Gain: With its high gain capability, the BGE788C can amplify weak signals to levels suitable for further processing or distribution, without the need for additional stages of amplification.
  • Power Efficiency: NXP's focus on power efficiency is evident in the BGE788C, which operates with minimal power wastage, thereby reducing operational costs and benefiting the environment.

Applications

The BGE788C is primarily used in CATV systems and is an integral component in:

  • Cable television signal distribution networks
  • Headend equipment
  • Fiber to the home (FTTH) nodes
  • RF amplifiers

Quality and Reliability

NXP Semiconductors is renowned for its quality and reliability, and the BGE788C is no exception. Built to meet stringent industry standards, this IC ensures long-term stability and performance in even the most demanding environments. Whether for residential or commercial use, the BGE788C is designed to deliver consistent, high-quality signal amplification, making it a trusted choice for network engineers and system integrators worldwide.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1483 $64.2966
5+ $26.3779 $131.8895
7+ $25.5532 $178.8724
10+ $24.7297 $247.2970
13+ $23.9050 $310.7650
17+ $21.4322 $364.3474
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess