EN
  • EN
  • DE

BGU7003W

Part No BGU7003W
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description WIDE BAND LOW POWER AMPLIFIER, 4 / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 570775-BGU7003W
Ultra Librarian 3D Model Ultra Librarian BGU7003W CAD Model

Description

Introducing the NXP BGU7003W: A High-Performance, Low-Noise Amplifier

The NXP BGU7003W is a state-of-the-art, silicon-based Low-Noise Amplifier (LNA) designed to deliver exceptional performance for a wide range of RF applications. This versatile amplifier is ideal for high-frequency operations, particularly in the demanding environments of wireless communication systems.

Key Features

      
  • Frequency Range: The BGU7003W operates within a broad frequency range, making it suitable for various applications, including GPS, ISM, and WLAN systems.
  •   
  • Low Noise Figure: With an ultra-low noise figure, this LNA ensures excellent signal sensitivity, which is critical for maintaining the integrity of the received signals.
  •   
  • High Gain: The device provides a high gain level, which amplifies weak signals without significant distortion, thereby improving the overall signal-to-noise ratio (SNR).
  •   
  • Power Efficiency: Designed with power efficiency in mind, the BGU7003W consumes minimal power, making it an ideal choice for battery-powered applications.
  •   
  • Robust Design: The LNA is built to withstand tough conditions, ensuring reliable performance even in challenging environments.

Applications

The NXP BGU7003W is versatile and can be used in various applications, such as:

      
  • Global Positioning Systems (GPS)
  •   
  • Industrial, Scientific, and Medical (ISM) band operations
  •   
  • Wireless Local Area Networks (WLAN)
  •   
  • Mobile communication systems
  •   
  • High-frequency RF front-end applications

Technical Specifications

The BGU7003W boasts impressive technical specifications:

      
  • Supply Voltage: 1.5V to 3.3V
  •   
  • Gain: 15.8 dB at 1.95 GHz
  •   
  • Noise Figure: 0.6 dB at 1.95 GHz
  •   
  • Input and Output Matched to 50 ohms
  •   
  • Integrated active biasing for stable performance

Conclusion

For designers looking for a high-performance LNA that offers low noise amplification and is suitable for various RF applications, the NXP BGU7003W presents an excellent choice. Its robust design, coupled with its high gain and low power consumption, makes it a highly efficient component for enhancing wireless communication systems.

You May Also Be Interested in

Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1395 $57.9530
35+ $3.3969 $118.8915
53+ $3.2906 $174.4018
73+ $3.1843 $232.4539
94+ $3.0781 $289.3414
126+ $2.7593 $347.6718
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess