The NXP BGY122B is a high-performance integrated amplifier module designed for a broad range of applications. This sophisticated product from NXP Semiconductors, a leader in the industry, offers an exceptional blend of efficiency, reliability, and power for professionals seeking top-tier components for their electronic designs.
Key Features
- Frequency Range: The BGY122B operates over a wide frequency range, making it versatile for various RF applications.
- High Gain: With its high gain levels, this amplifier module ensures strong signal amplification, which is crucial for maintaining signal integrity in communication systems.
- Power Efficiency: Designed with power efficiency in mind, the BGY122B minimizes power loss, translating to cost savings and reduced thermal footprints.
- Robust Construction: The module is built to withstand the rigors of demanding environments, ensuring reliability and longevity in its performance.
Applications
The BGY122B is suited for a variety of applications, including but not limited to:
- Telecommunication infrastructure such as base stations and repeaters
- Broadcast transmitters for both audio and video signals
- Professional RF amplification systems requiring high fidelity and power
- RF test equipment and instrumentation
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
Typically 28V |
| Operating Frequency Range |
Specified range (e.g., 2,150 to 2,170 MHz) |
| Gain |
High Gain (e.g., 32 dB) |
| Output Power |
Specified output (e.g., 33 dBm) |
| Efficiency |
High Efficiency (e.g., 35%) |
Quality and Support
NXP is committed to delivering excellence, and the BGY122B is backed by rigorous testing and quality assurance processes. Customers can expect comprehensive technical support and documentation, ensuring seamless integration and deployment within their systems.