EN
  • EN
  • DE

BGY888,112

Part No BGY888,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 860MHZ SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 325mA
Case / Package SOT115J
Win Source Part Number 1023360-BGY888,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGY888,112 CAD Model

Description

The BGY888,112 is an advanced radio frequency (RF) amplifier designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance product is tailored for use in a variety of demanding applications, including but not limited to, broadcast transmitters, professional mobile radio, and high-frequency communication systems.

Key Features

  • Frequency Range: The BGY888,112 operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Gain: It offers a high power gain, which enhances the signal strength and quality of transmission.
  • Efficiency: With its advanced design, this amplifier provides excellent efficiency, reducing the overall power consumption of the system it is integrated into.
  • Thermal Performance: The product is designed with superior thermal management in mind, ensuring reliable operation even under high-temperature conditions.
  • Integration: The BGY888,112 is easy to integrate into existing systems due to its compact size and compatible interfacing options.

Applications

The versatility of the BGY888,112 allows it to be used in various applications that require high-quality RF amplification. Its robust design ensures it can withstand the rigors of professional and industrial environments.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BGY888,112 is no exception. It is built to meet the highest standards, ensuring long-term performance and stability. Users can trust this amplifier to deliver consistent results in critical operations.

Support and Resources

Customers who choose the BGY888,112 benefit from NXP's extensive support network. The company provides detailed datasheets, application notes, and technical support to assist with product integration and optimization. Whether you're an engineer working on the next generation of RF systems or a procurement specialist seeking reliable components, the BGY888,112 from NXP is an excellent choice that combines performance with peace of mind.

You May Also Be Interested in

Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Analog Devices Inc.
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Lowest to $3.2870
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9718 $71.8872
8+ $14.7470 $117.9760
13+ $14.2862 $185.7206
17+ $13.8254 $235.0318
22+ $13.3645 $294.0190
29+ $11.9820 $347.4780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess