EN
  • EN
  • DE

BUK7540-100A,127

Part No BUK7540-100A,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 37A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 2293pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 138W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025238-BUK7540-100A,127
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK7540-100A,127 CAD Model

Description

The BUK7540-100A,127 is a state-of-the-art power MOSFET manufactured by NXP Semiconductors, designed to deliver high-performance switching capabilities for a wide range of applications. This robust semiconductor device is a testament to NXP's commitment to providing advanced solutions for power management and conversion in industrial, automotive, and consumer electronics.

Key Features

  • Type: N-channel TrenchMOS™ standard level FET
  • Voltage: 100V drain-source voltage (V<sub>DS)
  • Current: 75A drain current (I<sub>D) at T<sub>amb 25°C
  • Package: TO-220AB robust package for reliable operation
  • Low On-State Resistance: R<sub>DS(on) of 8.5 mΩ typ. at V<sub>GS 10V, I<sub>D 37.5A
  • Gate Charge: Low Q<sub>G for efficient switching
  • Thermal Resistance: Excellent thermal design for good heat dissipation

Applications

The versatility of the BUK7540-100A,127 makes it suitable for a variety of applications, including:

  • DC/DC converters and DC/AC inverters
  • Motor drives and controllers
  • Power supplies for servers, telecom, and datacom
  • Automotive systems and power management modules
  • Switch mode power supplies (SMPS)

Performance and Reliability

The BUK7540-100A,127 is engineered to offer both high performance and reliability. Its low on-state resistance minimizes conductive losses, while the standard level gate drive ensures ease of use in a wide range of circuit designs. The TO-220AB package is designed for rugged operation and is capable of withstanding high energy pulses in the avalanche and commutation mode, which is critical for reliable operation under harsh conditions.

Environmental and Quality Standards

NXP's commitment to environmental sustainability and quality is reflected in the BUK7540-100A,127 MOSFET, which is compliant with RoHS and other environmental standards. It is produced using state-of-the-art manufacturing processes that ensure both high-quality performance and adherence to environmental regulations.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess