Product Overview: BUK9Y19-100E - NXP Semiconductors
The BUK9Y19-100E is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed by NXP Semiconductors, a leader in the technology industry. This power MOSFET is specifically engineered to deliver outstanding efficiency and reliability for a wide range of applications, making it an ideal choice for power management tasks in modern electronic devices.
Key Features:
- Low On-State Resistance: The BUK9Y19-100E boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it well-suited for high-performance power switching applications.
- High Continuous Current: This MOSFET is capable of handling a high continuous current, offering robust performance for demanding applications that require a substantial current flow.
- Standard Level Gate Drive: The device operates with a standard level gate drive, ensuring compatibility with a broad range of drive circuits and simplifying the design process for engineers.
- Improved Thermal Performance: With an optimized package design, the BUK9Y19-100E achieves superior thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
- Robustness: NXP's commitment to quality is evident in the robust construction of the BUK9Y19-100E, which is designed to withstand harsh electrical and thermal environments.
Applications:
The versatility of the BUK9Y19-100E makes it suitable for a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Switching regulators
- Automotive applications
- High-efficiency power supplies
Technical Specifications:
Parameter
Value
Drain-source voltage (V<sub>DS)
100 V
Continuous drain current (I<sub>D)
19 A
Power Dissipation (P<sub>D)
43 W
Operating Temperature
-55 °C to +175 °C
With its combination of high efficiency, power density, and reliability, the BUK9Y19-100E from NXP Semiconductors represents a top-tier solution for designers seeking to optimize their power management systems.