EN
  • EN
  • DE

BUT12AF

Part No BUT12AF
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Silicon diffused power transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156352-BUT12AF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUT12AF CAD Model

Description

Product Overview: NXP BUT12AF High-Voltage NPN Power Transistor

The NXP BUT12AF is a silicon diffused power transistor designed for high-voltage, high-speed power switching applications. This device is part of NXP's industry-leading portfolio of power transistors that cater to a wide range of electronic equipment, including switching regulators, inverters, motor controls, and solenoid/relay drivers.

Key Features

  • Voltage and Current Ratings: The BUT12AF boasts a collector-emitter voltage (V<sub>CEO) of 450V and a collector current (I<sub>C) of up to 8A, making it suitable for circuits that require high voltage handling and significant current flow.
  • High Switching Speed: With a transition frequency (f<sub>T) of 3MHz, this transistor is capable of fast switching, which is essential for efficient operation in power converters and inverters.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CE(sat)) minimizes power loss and improves efficiency, which is particularly beneficial in high-power and high-frequency applications.
  • Robust Construction: The BUT12AF is encapsulated in a SOT-93 package, which offers robustness and improved thermal performance, ensuring reliability even under stressful conditions.

Applications

The NXP BUT12AF is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switch mode power supplies (SMPS)
  • Power inverters
  • DC-DC converters
  • Motor control circuits
  • High frequency and efficiency designs

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BUT12AF is no exception. It is manufactured to meet the stringent requirements of industrial and consumer electronic devices, ensuring optimal performance and longevity in the field.

Support and Resources

Designers and engineers can access extensive support and resources for the BUT12AF, including datasheets, application notes, and design tools, directly from the NXP website. This support helps streamline the design process and assists in achieving the best possible performance in the final application.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess