EN
  • EN
  • DE

BYW29ED-200

Part No BYW29ED-200
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 093374-BYW29ED-200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYW29ED-200 CAD Model

Description

Product Overview: NXP BYW29ED-200 Fast Soft-Recovery Controlled Avalanche Rectifier

The NXP BYW29ED-200 is a high-performance, fast soft-recovery controlled avalanche rectifier designed to provide efficient and reliable performance in a wide range of applications. This rectifier is well-suited for use in switched-mode power supplies, high-frequency power converters, and as a freewheeling diode in various power switching applications.

Key Features

  • Voltage Rating: The BYW29ED-200 is rated for a repetitive peak reverse voltage (V<sub>RRM) of 200V, making it suitable for many medium-voltage applications.
  • Current Capacity: It can handle an average rectified forward current (I<sub>F(AV)) of up to 8A, ensuring it can support a substantial load in power conversion processes.
  • Fast Recovery Time: The device boasts a fast recovery time, typically less than 30ns, which minimizes switching losses and improves overall efficiency.
  • Controlled Avalanche Rating: The BYW29ED-200 is designed to withstand energy in avalanche mode, offering enhanced ruggedness and reliability under harsh operating conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier improves power efficiency, reducing thermal stress and extending the lifespan of the device and the overall system.
  • TO-220AC Package: This rectifier comes in a TO-220AC package, which is widely used and known for its good thermal and electrical performance.

Applications

The BYW29ED-200 is an excellent choice for a variety of applications including:

  • Switched Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Automotive electrical systems
  • DC-to-DC converters
  • Free Wheeling Diodes in converters and motor control circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BYW29ED-200 is no exception. This rectifier is manufactured with high standards to ensure it meets the rigorous demands of industrial and automotive applications. Its robust design and controlled avalanche capability make it a dependable choice for engineers looking to enhance system longevity and performance.

Overall, the BYW29ED-200 from NXP is a versatile and durable component that offers the efficiency and dependability required for modern electronic power systems.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Need more? Email Us
JST Sales America Inc.
Lowest to $2.3123
Bourns Inc.
Lowest to $0.2691
KEC
Lowest to $10.7300
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3025 $52.1000
95+ $1.0688 $101.5360
145+ $1.0354 $150.1330
200+ $1.0020 $200.4000
260+ $0.9686 $251.8360
350+ $0.8684 $303.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,068 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess