EN
  • EN
  • DE

PSMN4R6-60BS

Part No PSMN4R6-60BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V, 4.4 m standard level MOSFET in D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240160-PSMN4R6-60BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN4R6-60BS CAD Model

Description

PSMN4R6-60BS MOSFET by NXP Semiconductors

The PSMN4R6-60BS is a high-performance, N-channel enhancement mode Field Effect Transistor (MOSFET) designed by NXP Semiconductors. This MOSFET is part of NXP's extensive portfolio of efficient power conversion solutions, tailored for a wide range of applications including but not limited to power management, computing, and automotive systems.

The device is engineered using NXP's proven TrenchMOS™ silicon technology, which ensures that the PSMN4R6-60BS provides one of the best-in-class performance metrics in terms of low on-state resistance and high switching speeds. The result is a MOSFET that can handle high current and power levels while maintaining efficiency and reliability.

Key Features:

  • Low On-Resistance: With a typical R<sub>DS(on) of only 4.6 mΩ, this MOSFET operates with minimal power loss, making it an excellent choice for energy-sensitive applications.
  • High Current Capability: The PSMN4R6-60BS can handle continuous drain currents up to 100 A, making it suitable for high-power applications.
  • 60V Drain-Source Voltage: This device is rated for a maximum drain-source voltage (V<sub>DSS) of 60V, providing a good safety margin for most low-to-medium voltage applications.
  • Fast Switching Performance: The fast switching characteristics of this MOSFET make it ideal for high-frequency power converters and inverters.
  • Low Gate Charge: A low gate charge (Q<sub>G) ensures efficient switching performance and reduces switching losses.
  • TO-263 (D2PAK) Package: The robust and reliable TO-263 package offers excellent thermal performance and is suitable for surface mount technology (SMT).

Applications:

The versatility of the PSMN4R6-60BS allows it to be used in various applications, including:

  • DC-DC Converters
  • Power Supplies for Telecom and Computing Systems
  • Motor Drives
  • Automotive Applications
  • Battery Management Systems
  • Load Switches

Overall, the PSMN4R6-60BS from NXP Semiconductors is a robust and efficient solution for designers looking to optimize power consumption and enhance the reliability of their systems. Its advanced technology and superior specifications make it an essential component for cutting-edge electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess