Introducing the BZT52H-C33 Zener Diode from NXP
The BZT52H-C33 is a high-performance silicon Zener diode manufactured by NXP Semiconductors, designed for use in a wide range of voltage regulation and protection applications. This precision Zener diode offers a nominal Zener voltage of 33V, making it an ideal choice for situations requiring accurate voltage clamping or reference voltages in electronic circuits.
Key Features
- Low Zener Impedance: The BZT52H-C33 boasts a low dynamic Zener impedance which ensures stable performance under varying current conditions.
- High Precision Voltage Regulation: With a tightly controlled Zener voltage, this diode provides reliable voltage regulation, essential for sensitive electronic components.
- Wide Voltage Range: The BZT52H-C33 is available in a wide range of Zener voltages, accommodating various design requirements.
- Compact Package: Encased in a small SOD123F surface-mount package, it is suitable for high-density PCB designs and space-constrained applications.
- High Reliability: NXP's commitment to quality ensures that this Zener diode provides long-term reliability, which is critical for industrial and consumer electronics.
Applications
The BZT52H-C33 Zener diode is highly versatile and can be used in numerous applications, including:
- Power supply circuits
- Voltage reference in analog circuits
- Surge suppression and transient protection
- Energy management systems
- Consumer electronics
- Automotive electronics
Technical Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
33V
Power Dissipation (P<sub>D)
375 mW
Operating Temperature Range
-55°C to +150°C
Package Type
SOD123F
With its precision voltage control and high reliability, the BZT52H-C33 from NXP is an excellent choice for designers looking to incorporate a robust Zener diode into their electronic projects. Its small form factor and high performance make it a go-to component for a multitude of applications.