EN
  • EN
  • DE

BZT52H-C7V5

Part No BZT52H-C7V5
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157424-BZT52H-C7V5
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-C7V5 CAD Model

Description

Introducing the BZT52H-C7V5 Zener Diode from NXP

The BZT52H-C7V5 is a high-performance, surface-mount Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This small yet robust diode is part of the BZT52H series, which is known for its low-profile and precise voltage regulation capabilities. The BZT52H-C7V5 is specifically engineered to provide a stable 7.5V output, making it an essential component for a variety of voltage regulation applications.

Key Features

  • Voltage Regulation: The BZT52H-C7V5 offers a nominal Zener voltage of 7.5V, with a tight tolerance, ensuring precise voltage regulation for sensitive electronics.
  • Power Dissipation: With a total power dissipation of 375 mW, this Zener diode can handle a reasonable amount of power, making it suitable for a range of applications.
  • Compact SOD123F Package: The device comes in a small SOD123F surface-mount package, which is ideal for high-density circuit designs where space is at a premium.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -65°C to +150°C, ensuring reliability in extreme conditions.
  • Low Leakage Current: The BZT52H-C7V5 boasts a low leakage current, which enhances the overall efficiency of the circuit in which it is used.

Applications

The BZT52H-C7V5 Zener diode is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Portable devices and battery management systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZT52H-C7V5 is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. Its reliability is reflected in its compliance with the RoHS directive, which also makes it an environmentally friendly choice for modern electronic designs.

In conclusion, the BZT52H-C7V5 from NXP is a compact, efficient, and reliable Zener diode that is perfectly suited for applications requiring precise voltage regulation. Its small footprint, combined with its high performance, makes it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess