EN
  • EN
  • DE

FS32K142HFT0VLFT

Part No FS32K142HFT0VLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K142, 256K FLASH, 32K RAM / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1353320-FS32K142HFT0VLFT
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0VLFT CAD Model

Description

Product Overview: FS32K142HFT0VLFT

The FS32K142HFT0VLFT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the S32K1xx series, which is known for its robust performance and exceptional reliability.

Key Features

  • Core: ARM Cortex-M4F core operating at up to 72 MHz, providing a perfect balance between power consumption and processing capability, with a Floating Point Unit (FPU) for efficient handling of computational tasks.
  • Memory: Equipped with 512 KB of Flash memory and 64 KB of RAM, the FS32K142HFT0VLFT allows for ample program storage and efficient data management.
  • Connectivity: This MCU features a range of communication interfaces, including CAN, LIN, and UART, making it ideal for networked applications within automotive environments.
  • Timers and Analog Features: Comes with multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing versatile options for timing, control, and analog interface operations.
  • Security: With advanced security features like a Cryptographic Services Engine (CSE), the FS32K142HFT0VLFT ensures secure data handling, which is paramount in today's connected world.
  • Package: Available in a 64-pin LQFP package, it offers a compact footprint while still providing sufficient I/O for complex applications.

Applications

The FS32K142HFT0VLFT is designed to be highly versatile, catering to a wide range of applications within the automotive sector, including body electronics, sensor fusion, and motor control systems. Its robust feature set also makes it suitable for industrial control systems, smart home devices, and IoT solutions where performance and reliability are non-negotiable.

Why Choose FS32K142HFT0VLFT?

Opting for the FS32K142HFT0VLFT MCU from NXP Semiconductors means selecting a device that delivers high performance, advanced security, and a rich set of features. Its compatibility with the broader S32K product line ensures scalability and flexibility in design, allowing for future-proof solutions that can evolve with changing technological demands. Whether for automotive or industrial applications, the FS32K142HFT0VLFT stands out as a top-tier choice for developers and engineers seeking a reliable and powerful microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6519 $61.2152
19+ $6.2785 $119.2915
29+ $6.0824 $176.3896
40+ $5.8861 $235.4440
51+ $5.6899 $290.1849
68+ $5.1013 $346.8884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess