EN
  • EN
  • DE

ICM7555CD,623

Part No ICM7555CD,623
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name ICM75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ICM7555CD-T, ICM7555CD623, 933975610623, 568-1190-1, 568-1190-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874214-ICM7555CD,623
Ultra Librarian 3D Model Ultra Librarian ICM7555CD,623 CAD Model

Description

ICM7555CD,623 General Purpose Timer

The ICM7555CD,623 from NXP Semiconductors is a highly versatile, general purpose CMOS timer IC that offers significant improvements over the standard 555 timer. Its features include low power consumption, wide operating voltage range, and stable operation over a broad temperature range, making it suitable for a plethora of electronic applications.

Key Features:

  • Low Power Consumption: The ICM7555CD,623 is designed with CMOS technology, which significantly reduces power consumption compared to bipolar timers. This makes it ideal for battery-powered devices and energy-efficient applications.
  • Operating Voltage Range: It operates at a voltage range from 2V to 18V, providing flexibility in various power supply scenarios and ensuring compatibility with both digital and analog circuits.
  • Temperature Stability: The timer maintains reliable performance across a wide temperature range, ensuring consistent operation in diverse environmental conditions.
  • High Frequency: With the ability to reach up to 1MHz, it can be used for precise timing and fast oscillation needs.
  • Adjustable Duty Cycle: The output waveform's duty cycle can be adjusted through external components, offering a high degree of control over the signal generated.

Applications:

The flexibility of the ICM7555CD,623 makes it suitable for a wide array of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Oscillator applications

Package and Quality:

Encased in an SOIC-8 package, the ICM7555CD,623 is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. NXP's commitment to quality ensures that each IC meets the highest standards of performance and reliability.

Conclusion:

The ICM7555CD,623 timer IC from NXP is a robust, flexible solution for designers looking to incorporate reliable timing functions into their electronic projects. With its low power consumption, wide voltage range, and high-frequency capabilities, this timer is an excellent choice for a multitude of applications, from simple delay circuits to complex automation systems.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2174 $55.9566
20+ $5.1014 $102.0280
31+ $4.9420 $153.2020
42+ $4.7826 $200.8692
55+ $4.6232 $254.2760
73+ $4.1449 $302.5777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess