EN
  • EN
  • DE

IRFZ48

Part No IRFZ48
Manufacturer NXP / Nexperia
Description N-channel enhancement mode TrenchMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1188204-IRFZ48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRFZ48 CAD Model

Description

The NXP IRFZ48 is a robust and efficient power MOSFET designed to handle high-power density and energy-efficient applications. This component is part of NXP's extensive range of field-effect transistors, renowned for their quality and performance in a variety of electronic circuits. The IRFZ48 is particularly suitable for high-speed switching applications in power supplies, converters, and motor control systems.

Key Features:

  • Low On-Resistance: The IRFZ48 boasts a low on-state resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Designed for high-speed switching, this MOSFET offers fast switching times, reducing losses during the transition periods of the switching cycle.
  • Voltage Rating: It has a drain-source voltage (VDSS) rating that ensures reliable operation under high voltage conditions.
  • Advanced Gate Charge: The device features an optimized gate charge (Qg), which enhances the switching performance while reducing switching losses.
  • Thermal Management: With an excellent thermal resistance, the IRFZ48 is capable of dissipating heat efficiently, ensuring stability and longevity even under high-temperature operating conditions.
  • Robust Package: The component is available in a durable package that provides strong mechanical protection and ensures reliable soldering on circuit boards.

Applications:

The IRFZ48 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Drives and Inverters
  • Automotive Applications
  • Power Management Solutions

Quality and Reliability:

As with all NXP products, the IRFZ48 is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. Customers can trust in the reliability and performance of the IRFZ48 to deliver efficient and consistent power management in their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,900 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess