EN
  • EN
  • DE
  • IT

JN5142N/J01,515

Part No JN5142N/J01,515
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Power - Output 2.5dBm
Sensitivity -95dBm
Memory Size 128kB ROM, 32kB RAM
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 16.5mA
Current - Transmitting 15mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 1050091-JN5142N/J01,515
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5142N/J01,515 CAD Model

Description

Introducing the JN5142N/J01,515 Wireless Microcontroller from NXP

The JN5142N/J01,515 is a cutting-edge wireless microcontroller designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is part of the JN514x series, which is renowned for its robust performance in wireless communication applications. The JN5142N/J01,515 is particularly suited for the development of smart energy, home automation, and Internet of Things (IoT) solutions.

At the heart of the JN5142N/J01,515 lies a high-performance 32-bit RISC processor, which ensures smooth and efficient operation even in demanding applications. The microcontroller is equipped with an integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, which provides reliable communication for ZigBee and other wireless protocols. This makes the JN5142N/J01,515 an ideal choice for designers looking to create interconnected devices in a smart ecosystem.

With its built-in 128 KB of ROM and 128 KB of RAM, the JN5142N/J01,515 offers ample memory for complex software stacks and application code, allowing developers the freedom to implement sophisticated features without worrying about space constraints. Additionally, the microcontroller's energy efficiency is optimized through a variety of power-saving modes, which are critical for battery-operated devices in wireless sensor networks.

Connectivity is a breeze with the JN5142N/J01,515, thanks to its range of peripherals, including a rich set of digital and analog I/O options, serial interfaces, and timers. These features enable the microcontroller to interface with a wide array of sensors, actuators, and other electronic components, providing versatility in system design.

Security is also a paramount concern in wireless communication, and the JN5142N/J01,515 addresses this with its hardware encryption engine. This ensures that data transmitted and received by the device is protected against unauthorized access, maintaining the integrity and confidentiality of sensitive information.

For developers and engineers looking to bring their wireless projects to life, the JN5142N/J01,515 from NXP offers a powerful, secure, and flexible platform. Its robust feature set, combined with NXP's reputation for quality and reliability, makes it a top choice for next-generation wireless applications.

You May Also Be Interested in

NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.8106
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $20.5264
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
ON Semiconductor
BASEBAND CHIP DBDC, WIFI 6, 4X4
Lowest to $54.8383
Texas Instruments
SINGLE CHIP RF TRANSCEIVER
Need more? Email Us
Nordic Semiconductors
BLUETOOTH LOW ENERGY AND 2.4 GHZ
Lowest to $4.9849
Kioxia America, Inc.
FLASH MEM 1TB / IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $78.6495

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess