EN
  • EN
  • DE
  • IT

TDA1596T/V3,518

Part No TDA1596T/V3,518
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC IF AMP/DEMOD 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator, Amplifier
RF Type FM
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number TDA159
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 523440-TDA1596T/V3,518
Ultra Librarian 3D Model Ultra Librarian TDA1596T/V3,518 CAD Model

Description

The TDA1596T/V3,518 is a high-performance integrated circuit (IC) manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This IC is designed to cater to a wide array of applications, particularly excelling in the automotive and consumer electronics sectors. The TDA1596T/V3,518 is part of NXP's commitment to providing innovative and reliable solutions to its customers.

Key Features

  • High Integration: The TDA1596T/V3,518 is a testament to NXP's engineering, integrating multiple functions into a single chip, which helps in reducing the overall component count in electronic systems.
  • Robust Performance: Engineered for reliability, this IC maintains its performance across a wide range of operating conditions, making it suitable for demanding environments.
  • Energy Efficiency: With a design focused on minimizing power consumption, the TDA1596T/V3,518 contributes to the energy efficiency of the end product, which is critical in today's energy-conscious market.
  • Compact Form Factor: The small footprint of the IC allows for more compact and sleek designs of electronic devices, providing an edge in the development of space-constrained applications.

Applications

The versatility of the TDA1596T/V3,518 makes it an ideal choice for a multitude of applications. It is widely used in the automotive industry for in-vehicle electronics, such as infotainment systems and advanced driver-assistance systems (ADAS). Additionally, it finds its place in consumer electronics, powering devices such as smart home appliances, audio and video equipment, and communication devices.

Quality and Support

NXP Semiconductors ensures that each TDA1596T/V3,518 IC meets the highest quality standards, undergoing rigorous testing to guarantee performance and durability. Customers can also rely on NXP's extensive support network, which provides technical assistance and design resources to help integrate the TDA1596T/V3,518 into their projects seamlessly.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PDSO14
Lowest to $1.5071
Maxim Integrated
QUAD-MODE MIXER
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, BIPOLAR
Lowest to $6.3479
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $7.1382
Maxim Integrated
MAX2388 W-CDMA LNA/MIXER IC
Lowest to $3.3944
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $14.5022
M/A-Com Technology Solutions
DRIVER,SMT,ASIC
Lowest to $11.3921
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.7207
ON Semiconductor
MOBILE TUNER IC / RF IC
Lowest to $36.8056

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess