EN
  • EN
  • DE

LD6805K/185H

Part No LD6805K/185H
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V 0.15A 4HUSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 35μA to 150μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.85V
Voltage - Dropout (Typical) 0.25V @ 150mA
Mounting SMD (SMT)
Case / Package 4-UDFN (1.0x1.0)
Win Source Part Number 041022-LD6805K/185H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD6805K/185H CAD Model

Description

The NXP LD6805K/185H is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. With its compact form factor and robust feature set, this regulator is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.85V, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: The LD6805K/185H offers excellent load and line regulation, ensuring a stable output voltage even under varying input voltages and load conditions.
  • Low Dropout: With a low dropout voltage, this voltage regulator operates efficiently, close to the input voltage level, reducing power loss and improving overall system efficiency.
  • Current Capability: It is capable of delivering up to 150 mA of continuous output current, making it suitable for a range of low-power applications.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the overall system against overheating.
  • Short-Circuit Protection: Built-in short-circuit protection ensures that the device and the system it powers are protected from potential damage due to circuit faults.
  • Low Quiescent Current: The LD6805K/185H features a very low quiescent current, which significantly reduces the power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Package: It is offered in a small, leadless 6-pin SOT-886 package, which minimizes the PCB footprint and is suitable for high-density board designs.

Applications

The NXP LD6805K/185H is versatile and can be used in various applications including but not limited to:

  • Mobile phones and personal media players
  • Wireless communication systems
  • Portable gaming devices
  • GPS receivers
  • Healthcare devices such as portable medical equipment
  • Smart sensors and IoT devices

With its precision voltage regulation, low power consumption, and compact packaging, the NXP LD6805K/185H is a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0753 $59.1415
135+ $0.8824 $119.1240
205+ $0.8547 $175.2135
280+ $0.8270 $231.5600
365+ $0.7993 $291.7445
485+ $0.7173 $347.8905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess