EN
  • EN
  • DE

LD6815TD/18H,125

Part No LD6815TD/18H,125
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA 5TSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.25V @ 150mA (Typ)
Current - Output 150mA
Current - Quiescent (Iq) 35 µA
Current - Supply (Max) 150 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package 5-TSOP
Base Product Number LD681
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names LD6815TD/18H,125-ND,568-10039-6,2156-LD6815TD/18H,125-ND,NEXNXPLD6815TD/18H,125,2156-LD6815TD/18H125-NXTR-ND,568-10039-2,LD6815TD18H125,934066772125,2156-LD6815TD/18H125,568-10039-1
Standard Package 3,000
Win Source Part Number 1179620-LD6815TD/18H,125
Ultra Librarian 3D Model Ultra Librarian LD6815TD/18H,125 CAD Model

Description

Introducing the LD6815TD/18H,125 from NXP

The LD6815TD/18H,125 is a cutting-edge, low-dropout voltage regulator (LDO) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that require efficient voltage regulation.

Key Features

  • Low Dropout: The LD6815TD/18H,125 boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial for battery-powered devices, where maximizing the usage of the available voltage is crucial.
  • High Accuracy: With its precise voltage regulation capabilities, this LDO maintains a stable output voltage within a tight tolerance, which is essential for sensitive electronic components that require consistent power to function correctly.
  • Wide Operating Temperature Range: Designed to withstand varying environmental conditions, the LD6815TD/18H,125 operates effectively across a broad temperature range. This makes it suitable for industrial and automotive applications that are exposed to extreme temperatures.
  • Current Limit Protection: The device includes a built-in current limit feature that safeguards the electronic components from damage due to excessive current draw. This adds an extra layer of security for your circuit designs.
  • Thermal Shutdown: To prevent overheating, the LD6815TD/18H,125 is equipped with a thermal shutdown mechanism that automatically turns off the regulator if the internal temperature exceeds safe operating limits.

Applications

The versatility of the LD6815TD/18H,125 makes it suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Microcontroller power supply
  • Power management for IoT devices
  • Consumer electronics

With its robust feature set and NXP's reputation for quality, the LD6815TD/18H,125 is an excellent choice for designers and engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess